EN
  • EN
  • DE

ADE3700SX

Part No ADE3700SX
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog LCD Display Engine for XGA and SXGA Resolutions / LCD Driver 1.8V/3.3V 128-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 172718-ADE3700SX
Popularity Medium
Supply and Demand Status Balance
Family Name ADE3700
Introduction Date October 02, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADE3700SX CAD Model

Description

The ADE3700SX is a state-of-the-art integrated circuit from STMicroelectronics, renowned for its exceptional performance in energy measurement and management applications. Designed to cater to the growing demands of advanced energy metering systems, this high-precision analog-to-digital converter (ADC) and system-on-chip (SoC) solution is an ideal choice for residential, commercial, and industrial energy meters.

Key Features

  • High Accuracy: The ADE3700SX offers outstanding measurement accuracy, making it suitable for applications requiring precise energy data such as billing and energy management systems.
  • Multi-Function Capability: This versatile IC supports various functions including active, reactive, and apparent energy measurement, voltage and current RMS calculations, and instantaneous power readings.
  • Enhanced Connectivity: Equipped with a range of communication interfaces, the ADE3700SX ensures seamless integration with existing data collection and management networks.
  • Robust Tamper Detection: Advanced tamper detection features help to prevent energy theft and ensure the integrity of metering data.
  • On-Chip DSP: The inclusion of a digital signal processor (DSP) allows for complex signal processing and analysis directly on the chip, reducing the need for external components.

Applications

The ADE3700SX is suitable for a wide range of applications, including:

  • Smart energy meters
  • Industrial power monitoring systems
  • Renewable energy monitoring
  • Sub-metering applications

Technical Specifications

With its advanced architecture, the ADE3700SX provides a high level of integration, reducing system complexity and cost. Its technical specifications include a wide operating temperature range, low power consumption, and support for multiple metering configurations.

Conclusion

The ADE3700SX from STMicroelectronics represents a leap forward in energy measurement technology. With its comprehensive features and robust design, it stands out as a top choice for developers and manufacturers seeking to create advanced, reliable metering solutions.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Wurth Electronics Inc
Lowest to $1.1304
AVX Corp/Kyocera Corp
Lowest to $8.7607
Intersil
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AMIS
Lowest to $4.2781

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess