EN
  • EN
  • DE

ACS120-7SB

Part No ACS120-7SB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ASD™
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 2 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 11A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number ACS120
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 850273-ACS120-7SB
Ultra Librarian 3D Model Ultra Librarian ACS120-7SB CAD Model

Description

Introducing the ACS120-7SB from STMicroelectronics

The ACS120-7SB is a state-of-the-art SCR (Silicon Controlled Rectifier) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust thyristor is specifically engineered to provide outstanding performance in applications requiring direct or indirect control of high power.

Key Features

  • Voltage Capability: The ACS120-7SB is capable of handling voltages up to 600V, making it suitable for a wide range of AC applications.
  • Current Rating: With an on-state RMS current of 7A, this SCR can manage considerable power levels, ensuring reliable operation in demanding situations.
  • Sensitivity: The device features a gate trigger current of I<sub>GT of less than 200µA, which means it can be triggered with very low gate currents, enhancing its efficiency.
  • Surge Current: It can withstand a non-repetitive surge peak on-state current (I<sub>TSM) for a 50Hz/60Hz sine wave, which is crucial for applications that may experience short-term overloads.
  • Package: The ACS120-7SB is available in a through-hole DPAK (TO-252) package, which is ideal for compact designs and ensures efficient thermal dissipation.

Applications

The versatility of the ACS120-7SB allows it to be used in an array of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Home appliances

Advantages

The ACS120-7SB offers numerous advantages that make it a preferred choice for designers and engineers. Its high blocking voltage and current capabilities ensure that the device can handle significant power without failure. The low gate trigger current allows for easy interfacing with microcontroller-based systems, and the robust surge current rating provides an added layer of protection against transient conditions.

In summary, the ACS120-7SB SCR from STMicroelectronics is an efficient and reliable solution for controlling power in a variety of applications. Its compact package, combined with its high performance and ease of use, make it an excellent choice for both new designs and as a drop-in replacement in existing circuits.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9701 $53.3555
115+ $0.9076 $104.3740
175+ $0.8763 $153.3525
250+ $0.8137 $203.4250
320+ $0.7824 $250.3680
400+ $0.7511 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess