The 95160WQ is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) component designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of the M95xxx series, which are high-performance serial EEPROMs designed for a wide range of data storage applications.
Key Features
- Memory Size: The 95160WQ offers a 16-Kbit memory capacity, which is ideal for storing configuration parameters, serial numbers, calibration data, and small application programs.
- Interface: It operates with a serial SPI bus interface, providing high-speed data transfer and simple integration into various microcontroller-based systems.
- Write Protection: This device includes a hardware write protection feature, which prevents accidental data overwrites and ensures data integrity.
- Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
- Temperature Range: Designed for robustness, the 95160WQ can operate over an industrial temperature range, ensuring reliability in harsh environments.
- Endurance: With high write/erase cycles and data retention, the EEPROM is built for applications requiring frequent data updates.
Applications
The 95160WQ is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Smart metering applications
Quality and Reliability
STMicroelectronics is known for its commitment to quality and the 95160WQ is no exception. The device is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the most demanding applications. With its robust design and proven technology, the 95160WQ from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient EEPROM solution.