EN
  • EN
  • DE

85015

Part No 85015
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 145449-85015
Popularity Low
Supply and Demand Status Limited
Package Bulk
Product Status Active
Print Type Pre-Printed
Language English
Applications Facility
Application Specifics Notice
Arrangement Text Only
Legend (Text) Eye Protection Area
Legend (Symbol Only) No Symbol
Color - Background White
Color - Legend Black, Red
Length 10.000" (254.00mm)
Width 7.000" (177.80mm)
Location Outdoor
Material - Body Polyester (PET)
Mounting Type Adhesive
Shape Rectangle
Features Abrasion Resistant, Chemical Resistant
Tool Type Combination, Ratcheting
Measurement Type Metric
End - Size 15mm
Length 9.84" (250.0mm)
End Detail Angled 15°
Ultra Librarian 3D Model Ultra Librarian 85015 CAD Model

Description

Product 85015 from STMicroelectronics is a state-of-the-art semiconductor component designed for a wide range of applications. As a leading product in the electronics market, it embodies the innovation and reliability that STMicroelectronics is known for. The product is suitable for use in industrial, automotive, and consumer electronics, offering versatility and high performance.

Key Features

  • High Efficiency: Product 85015 is designed to deliver optimal performance with high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining longevity and reliability in electronic systems.
  • Durability: The robust construction of the product ensures it can withstand the rigors of everyday use, including exposure to harsh environments commonly found in industrial and automotive settings.
  • Advanced Technology: Incorporating the latest semiconductor technology, Product 85015 provides enhanced functionality and integration, allowing for more compact and innovative designs in electronic systems.
  • Easy Integration: With its user-friendly interface and compatibility with various microcontrollers and processors, this product is easy to integrate into existing systems, reducing development time and costs.

Applications

Product 85015 is highly versatile and can be used in numerous applications, including:

  • Power management systems
  • Automotive electronics
  • Advanced consumer electronics devices
  • Industrial automation and control systems
  • Renewable energy systems

Technical Specifications

The technical specifications of Product 85015 include a range of features designed to meet the demanding requirements of modern electronic systems. It offers excellent thermal performance, a wide operating temperature range, and is designed to comply with international standards for quality and safety.

Conclusion

STMicroelectronics' Product 85015 represents a blend of performance, efficiency, and durability. Whether you are developing products for industrial, automotive, or consumer electronics, this component provides a reliable and high-quality solution that can help drive innovation and performance in your electronic systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Lowest to $4.2781
STMicroelectronics
Lowest to $4.8914

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess