EN
  • EN
  • DE

74VHC245

Part No 74VHC245
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVER 3-STATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133517-74VHC245
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC245 CAD Model

Description

Product Overview: 74VHC245 Octal Bus Transceiver from STMicroelectronics

The 74VHC245 is a high-speed octal bus transceiver manufactured by STMicroelectronics, designed to address the needs for efficient and reliable data transfer between systems. This integrated circuit is part of the VHC family, which is well-known for its low power consumption and high noise immunity, making it an excellent choice for interfacing with high-speed microprocessors and memory devices in a variety of digital applications.

Key Features

  • Bi-directional Interface: The 74VHC245 features eight channels of bi-directional transceivers, allowing for dual-direction data flow, which makes it versatile for use in data buses where data transmission is required in both directions.
  • Advanced Speed: With its fast propagation delay and output transition times, this device is capable of handling high-speed signal transmission, ensuring minimal lag in communication between devices.
  • Low Power Consumption: The low power characteristics of the VHC family are evident in the 74VHC245, making it suitable for power-sensitive applications.
  • High Noise Immunity: The device’s enhanced noise immunity protects against electrical noise, which can be critical in maintaining data integrity in electrically noisy environments.
  • Multiple Operating Modes: It includes three-state outputs and can operate in a transparent mode, latched mode, or a power-off high impedance mode, providing flexibility in usage.

Applications

The 74VHC245 is widely used across various applications that require robust and high-speed data exchange. These include:

  • Data communication systems
  • Signal buffering and isolation
  • Memory interfacing
  • Microprocessor bus interfacing
  • Peripheral device interfacing

Technical Specifications

STMicroelectronics has engineered the 74VHC245 with the following technical specifications:

  • Supply Voltage (V<sub>CC): 2.0V to 5.5V
  • High-Speed: t<sub>pd = 4.5ns (max) at V<sub>CC = 5V
  • Operating Temperature: -40°C to +85°C
  • Package Options: Available in SOIC, TSSOP, and other standard SMT and through-hole packages

The 74VHC245 from STMicroelectronics is a testament to the company's commitment to providing high-performance and reliable integrated circuits. Its combination of speed, power efficiency, and noise immunity makes it an essential component for modern digital systems requiring efficient data handling capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess