EN
  • EN
  • DE

74VHC238TTR

Part No 74VHC238TTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1009889-74VHC238TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC238TTR CAD Model

Description

STMicroelectronics 74VHC238TTR - 3-to-8 Line Decoder/Demultiplexer

The 74VHC238TTR is a high-performance CMOS product from STMicroelectronics designed to offer a versatile solution for digital decoding and demultiplexing applications. This integrated circuit is part of the VHC family, known for its low power consumption and high noise immunity, making it a perfect fit for interfacing with high-speed logic systems. The 74VHC238TTR is specifically engineered to convert three binary input signals into one of eight mutually exclusive outputs.

With its advanced silicon gate CMOS fabrication, the 74VHC238TTR ensures reduced power dissipation, which is crucial for energy-sensitive designs. This device is capable of operating with a wide power supply range of 2V to 5.5V, providing designers with the flexibility to use it in various system voltage levels. The high-speed performance is maintained across the entire power supply range, with propagation delay and output transition time kept to a minimum.

The 74VHC238TTR boasts an impressive fan-out capability, being able to drive up to 10 LSTTL loads. The high current drive and balanced propagation delays make it a reliable choice for driving capacitive loads and ensuring signal integrity in complex digital systems. Additionally, the device is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions.

One of the key features of this decoder/demultiplexer is its multiple input enable functions, which allow for easier expansion of the device to decode more significant binary addresses. This makes the 74VHC238TTR an excellent choice for a wide range of applications, including memory chip select decoding, data routing, and control signal generation.

Offered in a TSSOP package, the 74VHC238TTR is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Its tape and reel packaging format facilitates automated assembly processes, making it a cost-effective solution for mass production.

Overall, the STMicroelectronics 74VHC238TTR is a robust, versatile, and efficient choice for designers looking to implement a 3-to-8 line decoder/demultiplexer in their digital systems. Its high-speed operation, low power consumption, and reliability in harsh conditions make it an industry-preferred component for a variety of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2716 $58.3940
520+ $0.2229 $115.9080
805+ $0.2159 $173.7995
1,110+ $0.2090 $231.9900
1,430+ $0.2020 $288.8600
1,915+ $0.1811 $346.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess