EN
  • EN
  • DE

74V2G125STR

Part No 74V2G125STR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SOT-23-8
Manufacturer STMicroelectronics
Series 74V
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name 74V2G12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1304-2-NDR, 497-1304-1-NDR, 497-1304-2, 497-1304-1, 497-1304-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858078-74V2G125STR
Ultra Librarian 3D Model Ultra Librarian 74V2G125STR CAD Model

Description

STMicroelectronics 74V2G125STR Dual Non-Inverting Bus Buffer

The STMicroelectronics 74V2G125STR is a high-performance dual non-inverting bus buffer gate that offers a compact and efficient solution for a wide range of applications. This integrated circuit is part of the 74V family and is designed to provide high-speed operation while maintaining low power consumption.

The 74V2G125STR features two independent non-inverting buffer lines, each with a 3-state output. This function allows the device to either pass the input signal through unchanged or to be placed in a high-impedance state, effectively disconnecting the output from the bus. This is particularly useful in applications where multiple devices share a common bus, as it allows each device to disconnect from the bus when not in use, preventing contention and ensuring smooth operation.

The device is housed in a small-outline, RoHS-compliant, 8-lead TSSOP package, making it suitable for space-constrained applications. The compact footprint allows for efficient use of board space, which is especially important in dense electronic designs. Its operating voltage range of 2.7V to 5.5V makes the 74V2G125STR versatile for interfacing with both TTL and CMOS logic levels, ensuring compatibility with a broad array of existing and new designs.

Key features of the 74V2G125STR include a high-speed throughput with a typical propagation delay of only a few nanoseconds, ensuring that it can keep pace with the demands of modern high-speed digital circuits. Additionally, its low power dissipation helps to reduce overall power consumption in electronic systems, contributing to energy efficiency and longer battery life in portable applications.

The 74V2G125STR is ideal for a variety of applications, including but not limited to, memory buffering, bus isolation, and signal gating. Its robust design ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial environments. Whether you're designing a new system or upgrading an existing one, the STMicroelectronics 74V2G125STR offers a combination of performance, power efficiency, and versatility that can meet the needs of your application.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess