EN
  • EN
  • DE

74V1T126CTR

Part No 74V1T126CTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 198263-74V1T126CTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 74V1T126CTR CAD Model

Description

STMicroelectronics 74V1T126CTR Single Non-Inverting Buffer

The 74V1T126CTR from STMicroelectronics is a high-performance, single non-inverting buffer designed to meet the requirements of high-speed and low-power applications. This device is part of the 74V1T family of single gate logic devices, which are optimized for use in a variety of electronic circuits, providing designers with a flexible and efficient logic solution.

Constructed with advanced silicon gate CMOS technology, the 74V1T126CTR ensures a reduced power consumption while maintaining a high tolerance for slower input rise and fall times. This feature makes it particularly suitable for interfacing with bus lines in a bus-organized system. With its 5V tolerant inputs, the device can be used in mixed voltage applications, enabling it to interface with 5V logic signals while operating at a lower voltage level, thus saving power.

The device is supplied in a very small package, the SOT-23-5, which is designed for space-saving on high-density PCBs. Despite its compact size, the 74V1T126CTR delivers a robust performance with a wide operating voltage range of 2.7V to 5.5V. This voltage range allows for flexible integration into various system designs without compromising on performance.

Key features of the 74V1T126CTR include:

  • High-speed operation: Ensures quick signal propagation for synchronous applications.
  • Low power dissipation: Ideal for battery-operated and power-sensitive designs.
  • 5V tolerant inputs: Allows seamless integration with legacy 5V systems.
  • Wide operating voltage range: Provides design flexibility across different power domains.
  • Input leakage current: Ensures low input current, further reducing the overall power consumption.

Applications for the 74V1T126CTR are diverse, ranging from logic level shifting and voltage translation to driving heavy loads, such as memory or microcontroller I/O lines. It is also suitable for use as a line driver due to its high current output capability. The device's performance and power efficiency make it an excellent choice for portable and low-power electronics, including mobile devices, computing, and consumer electronics.

In summary, the STMicroelectronics 74V1T126CTR is a versatile and efficient solution for designers looking to optimize their digital logic operations with a reliable, low-power, and high-speed buffer.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1312 $58.3840
1,075+ $0.1078 $115.8850
1,665+ $0.1043 $173.6595
2,290+ $0.1009 $231.0610
2,960+ $0.0976 $288.8960
3,960+ $0.0875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess