EN
  • EN
  • DE

74LVX157TTR

Part No 74LVX157TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOW VOLTAGE QUAD 2 CHANNEL MULTIPLEXER WITH 5V TOLERANT INPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 165579-74LVX157TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX157TTR CAD Model

Description

STMicroelectronics 74LVX157TTR - Quad 2-Channel Multiplexer

The 74LVX157TTR is a high-performance, low-voltage silicon gate CMOS device from STMicroelectronics, renowned for its reliable and advanced semiconductor solutions. This quad 2-channel multiplexer is designed to provide high-speed multiplexing of digital signals with the added benefit of low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Optimized for Low Voltage: Operates at a nominal voltage of 3.3V, making it compatible with 3.3V systems and ensuring low power dissipation.
  • High Speed: Capable of fast switching, the device offers propagation delay times significantly lower than those of typical CMOS devices, ensuring efficient data flow and signal processing.
  • Low Power Consumption: Its low power consumption is a hallmark of the LVX series, which is especially important for portable and battery-powered devices.
  • Multiple Input/Output Configurations: The multiplexer features four identical 2-channel multiplexers, each with its own select input, allowing for flexible configurations and use in a variety of complex digital systems.
  • High Drive Capability: The outputs can drive up to 24mA, providing good signal integrity and the ability to drive moderate loads.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage level of up to 5V, even when the device is powered off, adding to the versatility and robustness of the device.

Applications:

The 74LVX157TTR is suitable for a wide range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer peripheral interfacing

Package Information:

The device is supplied in a TSSOP16 (Thin Shrink Small Outline Package) format, under the part number 74LVX157TTR. This package is surface-mountable and is designed for space-saving and low-profile applications.

In conclusion, the 74LVX157TTR from STMicroelectronics is a versatile and efficient solution for digital multiplexing needs, offering high-speed operation and low power consumption in a compact package suitable for a broad range of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess