EN
  • EN
  • DE

74LVQ32M

Part No 74LVQ32M
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133106-74LVQ32M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ32M CAD Model

Description

STMicroelectronics 74LVQ32M Quadruple 2-Input OR Gate

The 74LVQ32M is a high-speed, low-voltage CMOS device designed and manufactured by STMicroelectronics. This integrated circuit is a part of the 74LVQ family, which is renowned for its robust performance in a wide range of applications. The 74LVQ32M specifically features a quadruple 2-input OR gate, making it ideal for implementing logical OR functions in various digital circuits.

The device operates with a power supply voltage range of 2.0V to 3.6V, which allows for use in low-voltage applications and is compatible with TTL levels. The low power consumption and high noise immunity of the 74LVQ32M make it suitable for use in battery-operated devices as well as in more demanding environments where signal integrity is crucial.

Each of the four OR gates in the 74LVQ32M has two inputs, labeled A and B, and one output, labeled Y. The basic function of the OR gate is to output a high level (logic 1) if either or both of the inputs are high. The truth table for a single OR gate within the 74LVQ32M is as follows:

Input A Input B Output Y 0 0 0 0 1 1 1 0 1 1 1 1

With its low static power consumption and high driving power, the 74LVQ32M is capable of driving capacitive loads while maintaining low power dissipation. This makes it an excellent choice for interfacing with high-capacitance loads or when driving other logic families.

STMicroelectronics packages the 74LVQ32M in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The compact form factor of the SOIC package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Overall, the 74LVQ32M from STMicroelectronics is a reliable and versatile component that provides the essential OR gate logic function with the added benefits of low-voltage operation and high noise immunity. It is a suitable choice for designers looking to incorporate logic gates in their digital systems while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess