The STMicroelectronics 74LVC00ATTR is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. This integrated circuit provides the function of a quad 2-input NAND gate, which is a fundamental building block for digital circuits. The 74LVC00ATTR is designed to operate with a power supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Supply Voltage Range: 1.65V to 5.5V
- High-Speed Performance: t<sub>PD 3.7 ns (Typ) at V<sub>CC = 3.3V, C<sub>L = 50 pF
- Low Power Dissipation: I<sub>CC = 1 μA (Max) at T<sub>A = 25°C
- ESD Protection: Exceeds JESD 22 - 2000V Human-Body Model (A114-A)
- Output Capability: Can drive up to 50 Ω transmission lines
- Multiple Package Options: Available in TSSOP14, DHVQFN14, and other package types
Applications
The 74LVC00ATTR is versatile and can be used in a wide range of applications. Its ability to interface with both 3.3V and 5V systems makes it ideal for mixed-voltage environments. Common applications include:
- Logic level translation
- Wave and pulse shapers
- High-speed signal processing
- Communication systems
- Computing
Product Quality and Reliability
STMicroelectronics is committed to providing high-quality products. The 74LVC00ATTR is manufactured using advanced semiconductor processes, ensuring high reliability and performance. It is compliant with the RoHS directive, making it environmentally friendly.
Ordering Information
The product is available in tape and reel format, with the suffix 'ATTR' indicating this packaging method which is suitable for automated assembly processes. For ordering, reference the complete part number 74LVC00ATTR to ensure accurate delivery of this configuration.