EN
  • EN
  • DE

74LS245M013TR

Part No 74LS245M013TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 165340-74LS245M013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS245M013TR CAD Model

Description

Product Overview: 74LS245M013TR by STMicroelectronics

The 74LS245M013TR is a versatile and high-performance octal bus transceiver designed by STMicroelectronics. This integrated circuit (IC) is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption. The 74LS245M013TR is specifically crafted to improve the functionality of bidirectional communication in digital systems, making it an essential component for a wide range of electronic applications.

Key Features

  • Bus Transceiver Type: Octal, meaning it can handle 8 data lines simultaneously.
  • Directionality: Bidirectional, allowing data to flow in both directions through the transceiver.
  • Operating Voltage: Typically 5V, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Output Current: Capable of sourcing up to 24mA and sinking up to 48mA, providing robust drive capabilities.
  • Technology: Low-power Schottky, ensuring reduced power dissipation without compromising speed.
  • Package: Supplied in a surface-mount SOIC package, which is ideal for compact PCB layouts.
  • Temperature Range: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.

Applications

The 74LS245M013TR is commonly utilized in a variety of digital circuits where bidirectional data communication is required. Its applications include:

  • Data buses in microprocessor or microcontroller-based systems.
  • Memory switching circuits, facilitating communication between memory and processing units.
  • Peripheral device interfacing, ensuring proper data transfer between a computer and its peripherals.
  • Communication systems, serving as a reliable medium for data exchange.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the 74LS245M013TR is no exception. This product is manufactured under strict quality control standards and is designed to meet the high demands of modern electronic devices. Whether used in commercial or industrial applications, the 74LS245M013TR delivers consistent performance and durability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The part number 74LS245M013TR signifies the tape and reel option for this specific model, ensuring efficient and secure delivery for volume orders.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess