EN
  • EN
  • DE

74LCXH162244TTR

Part No 74LCXH162244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 076363-74LCXH162244TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCXH162244TTR CAD Model

Description

74LCXH162244TTR Low Voltage 16-Bit Buffer/Line Driver from STMicroelectronics

The 74LCXH162244TTR is a high-performance, low-voltage 16-bit buffer/line driver manufactured by STMicroelectronics, designed to facilitate reliable data transfer and signal buffering in advanced digital systems. This integrated circuit (IC) is part of the LCXH series, which is known for its low power consumption and high noise immunity, making it particularly suitable for interfacing with high-speed microprocessors and memory devices in a wide range of applications.

Constructed with advanced silicon-gate CMOS technology, the 74LCXH162244TTR ensures reduced power consumption without sacrificing speed. It operates at a voltage range of 2.3V to 3.6V, which allows for interfacing with 3.3V logic levels while providing 5V tolerant inputs. This feature is critical for mixed-voltage systems and helps in bridging the gap between 3.3V and 5V logic levels.

The device is equipped with sixteen non-inverting buffers with 3-state outputs, which can be employed as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state outputs ensure that multiple devices can share the same data or address lines without conflict. Each byte has separate output-enable (OE) inputs which can control the outputs in four groups of four, hence providing flexibility in controlling the flow of data.

The 74LCXH162244TTR is packaged in a TSSOP48 (Thin Shrink Small Outline Package), offering a space-saving footprint that is ideal for high-density mounting in modern PCB designs. Moreover, the package is provided in tape and reel (TR) form to facilitate automated assembly processes, making it a convenient choice for mass production environments.

With its low-voltage operation, bus hold, and power-off high-impedance inputs and outputs, the 74LCXH162244TTR ensures a robust performance even in the most demanding situations. It is characterized for operation from -40°C to +85°C, which underscores its reliability across various temperature ranges.

In summary, the 74LCXH162244TTR from STMicroelectronics is a versatile and efficient solution for modern digital systems requiring high-speed, low-power non-inverting buffer/line drivers. Its compatibility with mixed-voltage environments and its small footprint make it an excellent choice for designers looking to optimize their system's performance and space requirements.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess