EN
  • EN
  • DE

74LCX16541TTR

Part No 74LCX16541TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 118887-74LCX16541TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX16541TTR CAD Model

Description

STMicroelectronics 74LCX16541TTR - Low Voltage 16-Bit Buffer/Line Driver

The 74LCX16541TTR from STMicroelectronics is a high-performance, low-voltage 16-bit buffer/line driver designed for use in 3.3V LVTTL/LVCMOS systems. This integrated circuit is part of the LCX family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for interfacing with high-speed buses in a variety of digital applications.

Equipped with two separate enable inputs (nOE1 and nOE2), the 74LCX16541TTR allows each 8-bit section to be controlled independently, offering greater flexibility in system design. It is capable of driving heavily loaded outputs at 5V VCC, with a guaranteed output drive of 24mA, which ensures strong signal integrity and reduces signal distortion.

The device features a wide data bandwidth, which makes it suitable for backplane drivers or buffering for memory address registers. It operates over a broad voltage range from 2.3V to 3.6V, and its bus-hold circuitry eliminates the need for external pull-up or pull-down resistors, simplifying board design and saving board space.

The 74LCX16541TTR is characterized for operation from -40°C to +85°C, ensuring reliable performance in harsh environments. It comes in a thin shrink small outline package (TSSOP) with 48 leads, referred to by the TTR suffix, which is designed for space-saving on the PCB.

Key features of the 74LCX16541TTR include:

  • 5V tolerant inputs and outputs for interfacing with 5V logic
  • Power-down high impedance inputs and outputs
  • Support for live insertion and withdrawal (partial power-down)
  • Low quiescent power consumption
  • Edge rate control circuitry for significantly improved noise characteristics

This device is RoHS compliant and is committed to environmental sustainability. STMicroelectronics provides full technical support for the 74LCX16541TTR, including detailed datasheets, application notes, and design resources to facilitate integration into your projects.

Whether you are designing high-speed data paths, extending bus lines, or simply need a reliable buffer or line driver, the 74LCX16541TTR is an excellent choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess