EN
  • EN
  • DE

74HC174PWRTSSOP16

Part No 74HC174PWRTSSOP16
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040310-74HC174PWRTSSOP16
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC174PWRTSSOP16 CAD Model

Description

STMicroelectronics 74HC174PWRTSSOP16 Hex D-Type Flip-Flop

The 74HC174PWRTSSOP16 is a high-speed Si-gate CMOS device from STMicroelectronics, renowned for its robust performance and reliability. This product is part of the 74HC series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity inherent to CMOS technology.

The 74HC174PWRTSSOP16 features six positive-edge triggered D-type flip-flops with individual D inputs and Q outputs. The integrated circuit is designed for use in applications that require the storage of binary information and the ability to transfer data from input to output upon a triggering edge of a clock pulse. The flip-flops all have common clock (CP) and master reset (MR) inputs, which can be used to simultaneously reset all flip-flops, providing users with a high degree of control over the stored data.

This device is housed in a slim TSSOP16 (Thin Shrink Small Outline Package) that offers a space-saving footprint while maintaining good thermal performance. The lead (Pb)-free package is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for environmentally-conscious manufacturers concerned with electronic waste and sustainability.

With its wide operating voltage range from 2V to 6V, the 74HC174PWRTSSOP16 can be used in a diverse array of applications, including:

  • Registers
  • Counters
  • Control circuits
  • Memory storage devices

The device's ability to operate at different voltage levels also allows for interfacing with both CMOS and LVTTL (Low-Voltage TTL) logic levels, providing flexibility in mixed-voltage systems. Additionally, its high noise immunity and low power dissipation make it an excellent choice for battery-operated devices.

STMicroelectronics' commitment to quality ensures that the 74HC174PWRTSSOP16 meets the stringent requirements of the electronics industry, offering a reliable solution for digital logic systems. With its combination of performance, power efficiency, and compact form factor, the 74HC174PWRTSSOP16 is an essential component for designers looking to create sophisticated digital circuits.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess