EN
  • EN
  • DE

74ACT541MTR

Part No 74ACT541MTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1 Element Bit per Element Output
Manufacturer STMicroelectronics
Series 74ACT
Package Reel - TR
Part Status Obsolete
Family Name 74ACT541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1044-2-NDR, 497-1044-1-NDR, 497-1044-2, 497-1044-1, 497-1044-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857680-74ACT541MTR
Ultra Librarian 3D Model Ultra Librarian 74ACT541MTR CAD Model

Description

74ACT541MTR Octal Buffer/Line Driver from STMicroelectronics

The 74ACT541MTR is a high-performance, octal buffer and line driver designed to interface with 8-bit bus systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this IC is part of the 74ACT series, which are known for their advanced high-speed CMOS technology.

This device is capable of driving bus lines or buffer memory address registers and has the ability to drive up to 15 LSTTL loads. With bidirectional data flow via non-inverting 3-state buffers, the 74ACT541MTR ensures smooth and reliable operation in a variety of digital applications. The 3-state outputs are controlled by two output enable (OE) inputs which, when high, put the outputs in the high impedance state, allowing for line sharing in bus-organized systems.

The 74ACT541MTR operates over a broad voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C, making it suitable for industrial and commercial temperature ranges. This octal buffer/line driver comes in a space-saving and efficient SO-20 package, which is perfect for applications where space is at a premium.

Key features of the 74ACT541MTR include:

  • Non-inverting buffers
  • High noise immunity characteristic of CMOS devices
  • Low power dissipation
  • Guaranteed output current up to 24mA
  • Guaranteed input leakage current of less than ±0.1µA
  • Functionally identical to the 74ALS541 and 74F541

Ideal for a wide range of applications, the 74ACT541MTR is especially useful in systems that require high drive capability, such as memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its robust design and reliable performance, this STMicroelectronics product is an excellent choice for your digital interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4180 $58.5200
340+ $0.3430 $116.6200
525+ $0.3323 $174.4575
720+ $0.3216 $231.5520
930+ $0.3109 $289.1370
1,245+ $0.2787 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,116 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess