EN
  • EN
  • DE

74ACT125MTR

Part No 74ACT125MTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 106891-74ACT125MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT125MTR CAD Model

Description

STMicroelectronics 74ACT125MTR Quad Buffer/Line Driver

The 74ACT125MTR from STMicroelectronics is a high-speed CMOS QUAD BUS BUFFER (3-STATE) fabricated with silicon gate CMOS technology. It achieves the high-speed operation similar to Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This integrated circuit is designed to be used in high-performance memory driving and bus-oriented applications, offering a robust solution for buffering and driving signals with high fidelity.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-state outputs
  • Operating Voltage Range: 4.5V to 5.5V, accommodating standard 5V applications.
  • High Output Current: Capable of sourcing up to 24mA and sinking up to 24mA, making it ideal for driving high-capacity loads.
  • High-Speed Performance: Guaranteed output skew to ensure fast data transfer and minimal signal delay.
  • Power-Off Disable: Outputs go to high impedance state when the device is powered off, preventing any damaging backflow current.
  • Low Power Consumption: Combines high-speed operation with the low power requirements typical of CMOS devices.
  • Input Hysteresis: Provides improved noise margins and increased stability.
  • Pin and Function Compatibility: With other standard logic families for easy replacement and design integration.
  • Package: Available in TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: Operating temperatures from -55°C to +125°C, allowing for use in extreme environmental conditions.

Applications

Due to its high drive capability and 3-state outputs, the 74ACT125MTR is versatile for use in a wide range of applications including:

  • Memory drivers
  • Buffer drivers
  • Data transmission lines
  • Input/Output port drivers
  • Bus-oriented systems

STMicroelectronics' commitment to excellence ensures that the 74ACT125MTR meets the rigorous standards required for industrial, commercial, and high-reliability applications. Its performance and reliability make it a go-to component for engineers looking to design systems with robust data handling capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2786 $58.5060
510+ $0.2287 $116.6370
785+ $0.2215 $173.8775
1,080+ $0.2144 $231.5520
1,395+ $0.2072 $289.0440
1,870+ $0.1857 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess