Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130411-74ACT04M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT04M CAD Model

Description

STMicroelectronics 74ACT04M

The 74ACT04M is a high-speed CMOS HEX INVERTER manufactured by STMicroelectronics, designed to operate in a wide range of applications from military to commercial communication systems. Boasting advanced silicon-gate CMOS technology, this device ensures high speed without the high power consumption typically associated with such performance.

Key Features

  • High Speed: Typically 8ns at Vcc = 5V.
  • Low Power Dissipation: 20µA max at Vcc = 5V.
  • High Noise Immunity: VNIH = VNIL = 28% Vcc (min).
  • Power-down Protection: On inputs and outputs.
  • Symmetrical Output Impedance: |Ioh| = Iol = 24mA (min).
  • Pin and Function Compatible with Other Standard Logic Families: LSTTL, HC, HCT, and ALVC.
  • Multiple Package Options: Available in SO-14 and DIP-14 packages.

Applications

The 74ACT04M is suitable for a diverse range of applications due to its high-speed and low power consumption. It is particularly useful in:

  • Wave shaping and signal processing
  • Communication systems
  • Data processing
  • Control systems
  • Embedded systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The 74ACT04M is no exception, providing a robust design with:

  • ESD Protection: HBM > 1kV, MM > 200V.
  • Latch-up Performance: Meets JEDEC standard JESD78 Class II level B.

The 74ACT04M from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient hex inverter that can easily integrate into various systems. Its compatibility with other logic families, combined with its high performance and low power consumption, makes it a versatile component for any digital logic application.

You May Also Be Interested in

Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
ECAD model for 2SA1264N
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $31.5315
ECAD model for ADUM6201CRIZ
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $10.3410
ECAD model for ADG1604BCPZ-REEL7
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention