EN
  • EN
  • DE

5N30V

Part No 5N30V
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 163372-5N30V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5N30V CAD Model

Description

Introducing the 5N30V Power MOSFET by STMicroelectronics

The 5N30V is a cutting-edge Power MOSFET product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular MOSFET has been engineered to deliver high performance and efficiency in a wide range of applications. The 5N30V is an essential component for designers looking to optimize their power management systems.

Key Features of the 5N30V:

  • Low Threshold Voltage: The 5N30V boasts a low threshold voltage, which ensures that it can be easily driven at lower gate voltages, making it suitable for low-power applications and compatible with logic-level devices.
  • High Current Capability: With the ability to handle high currents, this MOSFET is ideal for applications requiring robust power handling, from power supplies to motor control circuits.
  • Low On-Resistance (RDS(on)): The device features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency, a critical factor in power-sensitive designs.
  • Fast Switching Speed: The 5N30V is designed for fast switching, enabling high-speed operation in switching applications, which can lead to reduced switching losses and better performance in high-frequency circuits.
  • Enhanced Thermal Performance: This MOSFET is designed with an optimal thermal footprint, ensuring that it can manage heat effectively, which is crucial for maintaining performance and reliability under varying operating conditions.

Applications:

The versatility of the 5N30V makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive Applications
  • Power Management Circuits

The 5N30V from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable, and efficient components for the electronics industry. Whether you're designing power systems for consumer electronics, industrial applications, or automotive technologies, the 5N30V is an excellent choice to enhance your product's performance.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for assistance in integrating the 5N30V into your next project.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Lowest to $4.2781
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Texas Instruments
Lowest to $1.4405
Intersil
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0956 $70.4780
10+ $11.5662 $115.6620
16+ $11.2047 $179.2752
22+ $10.8431 $238.5482
28+ $10.4816 $293.4848
37+ $9.3971 $347.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess