Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 162623-50N03-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 50N03-10 CAD Model

Description

The 50N03-10 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to meet the rigorous demands of power electronic applications, offering an optimal combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • High Current Capability: The 50N03-10 is capable of handling continuous drain currents up to 50A, making it suitable for high-power applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 10mΩ, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High Switching Speed: Fast switching characteristics enable efficient operation at high frequencies, reducing energy waste and improving performance in switching applications.
  • Robust Thermal Management: The device is encapsulated in a TO-220 package, which provides excellent heat dissipation and ensures stable operation even under high thermal loads.
  • Voltage Rating: It is designed to handle drain-source voltages up to 30V, accommodating a wide range of power supply requirements.

Applications

The versatility of the 50N03-10 MOSFET makes it an excellent choice for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 50N03-10 MOSFET is no exception and is manufactured using state-of-the-art technology and rigorous testing protocols to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance

In line with global environmental standards, the 50N03-10 is designed to be RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances in its construction.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention