EN
  • EN
  • DE

402WP

Part No 402WP
Manufacturer STMicroelectronics
Catalog Chip Resistor - Surface Mount
Description 40W, 2-channel power amplifier with a wide input voltage range.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 161877-402WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 402WP CAD Model

Description

The STMicroelectronics 402WP is a low-power, low-voltage, 8-bit microcontroller with a wide range of features and applications. It is based on the ST8 8-bit RISC architecture and offers up to 8KB of program memory, up to 256 bytes of RAM, and up to 32 I/O lines. The 402WP also includes a variety of peripheral devices, including up to 4 timers, up to 4 serial ports, up to 8 interrupt sources, up to 4 analog comparators, and up to 4 analog-to-digital converters.

The 402WP is designed for low-power operation and can operate down to 1.8V. It also features a number of power-saving modes, including sleep mode, deep sleep mode, and power-down mode. This makes the 402WP ideal for battery-powered applications.

The 402WP is available in a variety of package options, including DIP, SOIC, and TSSOP. It is also supported by a wide range of development tools, including compilers, debuggers, and evaluation boards.

Here are some of the key features of the STMicroelectronics 402WP microcontroller:

Low-power, low-voltage operation 8-bit RISC architecture Up to 8KB of program memory Up to 256 bytes of RAM Up to 32 I/O lines Up to 4 timers Up to 4 serial ports Up to 8 interrupt sources Up to 4 analog comparators Up to 4 analog-to-digital converters Available in a variety of package options Supported by a wide range of development tools The STMicroelectronics 402WP microcontroller is ideal for a wide range of applications, including:

Automotive Industrial Home automation Security systems Medical devices Wearable devices Robotics Here are some specific examples of applications where the STMicroelectronics 402WP microcontroller can be used:

Automotive: engine management, body control, anti-lock braking systems, traction control systems, airbags, and other safety systems Industrial: motor control, process control, building automation, and factory automation Home automation: thermostats, security systems, lighting control systems, and other smart home devices Security systems: access control systems, intrusion detection systems, and fire alarm systems Medical devices: patient monitors, pacemakers, and other implantable devices Wearable devices: smart watches, fitness trackers, and other wearable devices Robotics: robotic arms, drones, and other autonomous vehicles The STMicroelectronics 402WP microcontroller is a powerful and versatile microcontroller that is ideal for a wide range of applications. It is low-power, low-voltage, and offers a wide range of features and peripherals. It is also supported by a wide range of development tools.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess