EN
  • EN
  • DE

32F103D6

Part No 32F103D6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 160981-32F103D6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32F103D6 CAD Model

Description

The 32F103D6 is a high-performance, medium-density microcontroller from STMicroelectronics that is part of their renowned STM32F1 series. This microcontroller is based on the advanced ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 72 MHz. The device comes with enhanced I/Os and peripherals making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a maximum frequency of 72 MHz.
  • Memory: Features a range of Flash memory sizes, with the 32F103D6 variant providing up to 64 KB of Flash memory, alongside 20 KB of SRAM.
  • Debugging Features: Includes Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development.
  • Connectivity: Offers multiple communication interfaces, including I2C, SPI, USART, and USB.
  • ADC: Comes with a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Timers: Multiple timers including general-purpose and advanced-control timers for PWM generation and timing operations.
  • Power Efficiency: Supports multiple power-saving modes to ensure efficient operation in low-power applications.

Applications

The versatility of the 32F103D6 allows it to be used in a variety of applications such as:

  • Motor drive and application control
  • Medical and handheld equipment
  • PC peripherals, gaming and GPS platforms
  • Industrial applications, PLCs, inverters, printers, and scanners
  • Alarm systems, video intercom, and HVAC

Additional Information

STMicroelectronics provides extensive support for the 32F103D6 with a comprehensive set of development tools, software libraries, and documentation to assist developers in bringing their projects to life. The microcontroller is also supported by the STM32Cube ecosystem which includes the HAL (Hardware Abstraction Layer) libraries, middleware solutions, and a full set of examples.

For detailed technical specifications, datasheets, and support resources, visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
Samsung
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess