EN
  • EN
  • DE

324OIXA-46811

Part No 324OIXA-46811
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 160941-324OIXA-46811
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 324OIXA-46811 CAD Model

Description

The Product 324OIXA-46811 by STMicroelectronics is a high-performance, state-of-the-art electronic component designed for a wide range of applications. As a leader in the semiconductor industry, STMicroelectronics has developed this product with a focus on reliability, efficiency, and innovation.

Key Features

  • Advanced Technology: Built using the latest semiconductor technology, the 324OIXA-46811 offers superior performance and energy efficiency.
  • Durability: Engineered to withstand harsh environments and conditions, ensuring a long operational lifespan.
  • High Precision: Delivers accurate and consistent results, making it ideal for applications requiring precise measurements and control.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without sacrificing performance.
  • Easy Integration: Designed with compatibility in mind, it can be easily incorporated into various electronic systems.

Applications

The versatility of the 324OIXA-46811 makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The 324OIXA-46811 boasts an impressive set of technical specifications that cater to the demands of modern electronic devices:

Parameter Specification
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 5.5V
Output Type Digital
Package Surface-mount
Quality & Reliability Meets or exceeds industry standards

Support & Resources

STMicroelectronics provides extensive support and resources for the 324OIXA-46811 to ensure seamless integration and use. Customers have access to detailed datasheets, application notes, and a dedicated support team for technical assistance.

You May Also Be Interested in

Samsung
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
AMIS
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess