EN
  • EN
  • DE

2N3439

Part No 2N3439
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description SILICON NPN TRANSISTORS | TRANS NPN 350V 1A TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 500mV at 4mA, 50mA
Current - Collector Cutoff (Maximum) 20μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 20mA, 10V
Maximum Power 1W
Frequency - Transition 15MHz
Temperature Range - Operating 200°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N3439
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123720-2N3439
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3439 CAD Model

Description

The 2N3439 is a versatile and reliable bipolar junction transistor (BJT) developed by STMicroelectronics. Designed for high-speed switching applications, this NPN transistor is a fundamental component in a wide range of electronic circuits. Its robust construction ensures stability and longevity, making it a preferred choice for industry professionals and hobbyists alike.

Key Features

  • Voltage Capabilities: The 2N3439 is capable of withstanding high voltage, with a collector-base voltage (VCBO) of 300V, collector-emitter voltage (VCEO) of 250V, and emitter-base voltage (VEBO) of 5V.
  • Current Handling: It can handle a continuous collector current (IC) of up to 1A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 800mW, the 2N3439 can dissipate a reasonable amount of heat generated during operation without compromising performance.
  • High Transition Frequency: Featuring a high transition frequency (fT) of 50MHz, this transistor is optimized for high-speed switching, which is essential for applications such as amplifiers and oscillators.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N3439 offers excellent thermal conductivity and durability, ensuring a reliable performance in a variety of environmental conditions.

Applications

The 2N3439 is well-suited for a range of applications, including:

  • Linear Amplification and Switching
  • Audio Amplifiers
  • Signal Processing Circuits
  • Power Regulators
  • Oscillator Circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the 2N3439 is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by consumers. Whether for commercial production or experimental projects, the 2N3439 provides the performance and dependability that engineers require for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6345 $60.2775
225+ $0.5207 $117.1575
345+ $0.5044 $174.0180
475+ $0.4881 $231.8475
615+ $0.4719 $290.2185
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess