EN
  • EN
  • DE

27C256L-15DMB

Part No 27C256L-15DMB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Description EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Case / Package CDIP
Interface Parallel
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Non-Compliant
Win Source Part Number 1175838-27C256L-15DMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C256L-15DMB CAD Model

Description

Product Overview: 27C256L-15DMB from STMicroelectronics

The 27C256L-15DMB is a high-performance 256 Kilobit UV erasable and programmable read-only memory (EPROM) device from the renowned manufacturer STMicroelectronics. This product is specifically designed to meet the high-speed and low-power demands of advanced microprocessor systems, with an access time of 150 nanoseconds, making it an ideal choice for a wide range of computing and embedded applications.

Key Features

  • Memory Capacity: 256 Kbit (32K x 8) provides ample storage for boot code, firmware, or small application code bases.
  • Access Time: Fast access time of 15ns, enabling high-speed operations for time-sensitive tasks.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in system design.
  • Programming Voltage: 12.5V programming voltage required for writing data to the device.
  • UV Erasable: The windowed ceramic package allows for the erasure of the chip using ultraviolet light, making it reusable for multiple programming cycles.
  • Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Package Type: Supplied in a 28-pin Dual In-line Package (DIP), facilitating easy integration into socketed or through-hole PCB designs.

Applications

The 27C256L-15DMB EPROM is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot ROM for computers and servers
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 27C256L-15DMB EPROM is manufactured with the rigorous standards and quality control processes that STMicroelectronics is known for, ensuring reliable performance and longevity in the field.

Support and Resources

For technical support, datasheets, and additional resources, customers can access STMicroelectronics' extensive online resources or contact their customer support team for personalized assistance with their design and product implementation needs.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess