STMicroelectronics 25Q128A13E40 Product Overview
The 25Q128A13E40 is a cutting-edge flash memory device from STMicroelectronics, a global leader in semiconductor solutions. This product is part of the company's extensive portfolio of non-volatile memory devices, designed to meet the rigorous demands of modern electronic applications.
Featuring a 128-Mbit capacity, the 25Q128A13E40 provides ample storage space for firmware, software applications, and data storage, making it an ideal choice for a wide range of applications including consumer electronics, networking, industrial, and automotive systems. The device operates on a 2.7V to 3.6V supply voltage, which allows for flexibility in various power environments and ensures compatibility with a broad spectrum of host devices.
One of the key attributes of the 25Q128A13E40 is its high-speed performance. It supports the standard Serial Peripheral Interface (SPI) and Dual/Quad SPI protocols for efficient communication and data transfer. The fast read speeds, coupled with efficient write operations, ensure that systems using this memory component can perform at optimal levels with minimal delay in accessing stored data.
The 25Q128A13E40 also boasts an impressive endurance and reliability profile. It is designed to withstand up to 100,000 program/erase cycles and has a data retention period of 20 years, which is critical for applications where long-term data integrity is paramount. Furthermore, the device comes with advanced security features that provide protection against unauthorized access, making it a secure choice for sensitive data storage.
For ease of integration, the 25Q128A13E40 is available in an 8-pin, ultra-thin, and lead-free package. This makes it suitable for space-constrained applications while also adhering to modern environmental standards. STMicroelectronics provides comprehensive technical support and documentation for this product, ensuring that designers and engineers can implement it with confidence in their projects.
In summary, the 25Q128A13E40 from STMicroelectronics is a robust and high-performance flash memory solution that offers a blend of capacity, speed, endurance, and security, making it a top choice for developers looking to enhance their electronic designs.