EN
  • EN
  • DE

25P16VG

Part No 25P16VG
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152338-25P16VG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25P16VG CAD Model

Description

The 25P16VG is a cutting-edge, high-performance 16-Mbit serial Flash memory module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the M25P series, which is known for its reliability and efficiency in storing and managing code and data in a wide range of electronic applications.

Key Features

  • Memory Size: 16 Mbit of Flash memory, providing ample space for firmware storage and data logging applications.
  • Interface: Utilizes a high-speed SPI (Serial Peripheral Interface) bus, ensuring fast data transfer rates and simple integration with a wide range of microcontrollers and processors.
  • Programming and Erase Speed: Offers fast program and erase times, with efficient sector and bulk erase functions, enabling quick updates and modifications to stored data.
  • Supply Voltage Range: Operates across a wide range of supply voltages, typically from 2.7V to 3.6V, making it versatile for various power environments.
  • Operating Temperature Range: Designed to work within industrial temperature ranges, ensuring reliable performance under extreme conditions.
  • Package: Available in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The 25P16VG is suitable for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Mobile devices
  • Networking equipment
  • Automotive applications
  • Industrial control systems

Advantages

STMicroelectronics' 25P16VG offers several advantages, making it a preferred choice for developers and engineers:

  • Reliability: Built with STMicroelectronics' proven technology, ensuring long-term data retention and endurance.
  • Security: Features include hardware protection and advanced security options to safeguard sensitive data.
  • Energy Efficiency: Low power consumption in both active and standby modes, contributing to energy-saving designs.

In conclusion, the 25P16VG from STMicroelectronics is a versatile and robust memory solution that meets the demands of modern electronic systems, offering high performance, reliability, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess