EN
  • EN
  • DE

24C04WP

Part No 24C04WP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 151911-24C04WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C04WP CAD Model

Description

STMicroelectronics 24C04WP EEPROM

The 24C04WP is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from STMicroelectronics, renowned for its reliability and flexibility. This EEPROM device is part of the serial I²C bus memory lineup and is optimized for advanced data storage in a wide range of applications.

With a memory density of 4 Kbit, the 24C04WP is organized as 512 x 8 bits, which allows for efficient storage of configuration settings, calibration data, or small application logs. The device operates across a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.

One of the key features of the 24C04WP EEPROM is its compatibility with the I²C serial interface, which ensures a simple two-wire integration for communication with microcontrollers and other digital systems. This interface supports a clock frequency of up to 400 kHz (Fast Mode) and 100 kHz (Standard Mode), providing designers with flexibility in system design and signal timing.

The device offers a Write Control input (WC) pin which, when connected to GND, allows normal write operations. When tied to VCC, the WC pin provides hardware data protection, preventing inadvertent writes to the memory during power-up or power-down sequences. This feature enhances the reliability of the data storage, especially in volatile environments.

STMicroelectronics' 24C04WP is designed with an internal error correction code (ECC) logic that detects and corrects errors automatically, ensuring data integrity during read operations. The EEPROM also includes a programmable write protect feature for the entire memory array, which can be enabled or disabled via software instructions.

The 24C04WP is available in a variety of package options, including the space-saving 8-pin plastic dual-in-line and SO8N packages, catering to different design requirements and PCB space constraints. This EEPROM is ideal for a multitude of applications, such as consumer electronics, automotive systems, industrial controls, and healthcare devices, where reliable and durable non-volatile memory storage is paramount.

Overall, the STMicroelectronics 24C04WP EEPROM is a versatile and dependable choice for designers looking to incorporate a small-format memory solution with robust features into their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess