EN
  • EN
  • DE

2443238TR

Part No 2443238TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 151794-2443238TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2443238TR CAD Model

Description

Product 2443238TR, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge electronic component designed to meet the needs of a wide array of applications. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and offers the reliability and performance expected from a leading name in the industry.

Key Features

  • High Performance: The 2443238TR is built to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Energy Efficient: With energy efficiency in mind, this product is ideal for power-sensitive projects, contributing to longer battery life and reduced power consumption.
  • Durability: Manufactured with robust materials, the 2443238TR is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small form factor of the component allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the 2443238TR makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Devices
  • Medical Equipment

Technical Specifications

The technical specifications of the 2443238TR include:

  • Supply Voltage: Specified by the series
  • Operating Temperature Range: Specified by the series
  • Package Type: Provided in a tape and reel packaging for ease of assembly
  • Quality and Reliability: Compliant with industry standards

Ordering Information

The 2443238TR is available for order in bulk quantities, and the 'TR' suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes. For detailed ordering and pricing information, customers are encouraged to contact STMicroelectronics or an authorized distributor.

With its exceptional features and proven track record, the 2443238TR from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a reliable and efficient component into their electronic designs.

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess