Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 550mV @ 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Device Package DO-41
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 110274-1N5819RL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5819RL CAD Model

Description

STMicroelectronics Product Overview: 1N5819RL Schottky Diode

The 1N5819RL from STMicroelectronics is a robust and highly efficient Schottky barrier diode, designed for a variety of applications that demand high surge capability and low forward voltage drop. This diode is a popular choice among engineers and designers for its reliability and performance in high-frequency systems. With its compact and durable construction, the 1N5819RL is suitable for use in an array of electronic circuits, including power supply, converter, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The diode has a very low forward voltage drop, which results in reduced power loss and improved efficiency, especially in low voltage applications.
  • High Surge Current Capability: It is capable of handling high surge currents, making it ideal for circuits that experience occasional spikes in current.
  • Guard Ring Protection: The inclusion of a guard ring ensures enhanced ruggedness and long-term reliability, particularly in extreme operating conditions.
  • Lead-Free Component: As an environmentally friendly product, the 1N5819RL is lead-free, which makes it compliant with current RoHS directives.

Electrical Characteristics

  • Forward Continuous Current: The diode supports a forward continuous current of up to 1A, suitable for a wide range of applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage of 40V, providing a good margin for applications with varying voltage requirements.
  • Maximum Forward Voltage: At the rated forward current, the maximum forward voltage is typically 0.6V, which contributes to the diode's high efficiency.
  • Operating Temperature Range: The 1N5819RL can operate over a wide temperature range, typically from -65°C to 125°C, ensuring stability across different environmental conditions.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • High-frequency inverters

In summary, the 1N5819RL Schottky diode from STMicroelectronics is a high-quality, versatile component that provides designers with a reliable solution for efficient power management and protection in their electronic designs.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,965+ $0.0506 $150.0290
4,090+ $0.0489 $200.0010
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 790 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention