EN
  • EN
  • DE

STC90C52RC-40C-PLCC44

Part No STC90C52RC-40C-PLCC44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839012-STC90C52RC-40C-PLCC44
Ultra Librarian 3D Model Ultra Librarian STC90C52RC-40C-PLCC44 CAD Model

Description

The STC90C52RC-40C-PLCC44 is a microcontroller manufactured by STC Micro. It is part of the STC90 series and is based on the enhanced 8051 architecture. The '52' often relates to the memory size, and 'RC' indicates specific features or revisions. This version comes in a PLCC44 (Plastic Leaded Chip Carrier) package, making it suitable for socketed or surface-mount applications.

Applications:

  • Industrial Control: Used in controlling machinery, monitoring sensors, and automating processes.
  • Consumer Electronics: Found in home appliances, remote controls, and electronic toys.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement devices.
  • Communication Systems: Utilized in serial communication devices, modems, and network interfaces.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features:

  • Enhanced 8051 Core: Delivers faster instruction execution and improved performance compared to the standard 8051.
  • 8KB Flash Memory: Provides ample storage for program code.
  • 256 Bytes RAM: Provides memory for data storage and manipulation.
  • 32 Programmable I/O Lines: Allows flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting.
  • UART Serial Communication: Facilitates serial data transfer with other devices.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle states.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • High Performance: Enhanced 8051 core ensures efficient execution of complex tasks.
  • Ease of Use: Familiar 8051 architecture simplifies programming and development.
  • Flexibility: Programmable I/O lines and various communication interfaces enable versatile system design.
  • Reliability: Watchdog timer and power-down modes contribute to robust system operation.
  • Cost-Effectiveness: Provides a balanced feature set at a competitive price point.

Additional Details:

The STC90C52RC-40C operates at a maximum frequency of 40MHz. The 'C' indicates a commercial temperature range, typically 0°C to +70°C. It requires a supply voltage, typically 5V. The PLCC44 package offers a convenient and reliable mounting option. 'RC' may indicate the inclusion of a reset circuit or other enhanced features.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess