EN
  • EN
  • DE

STC89C55RD+40I-PLCC44

Part No STC89C55RD+40I-PLCC44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839004-STC89C55RD+40I-PLCC44
Ultra Librarian 3D Model Ultra Librarian STC89C55RD+40I-PLCC44 CAD Model

Description

The STC89C55RD+40I-PLCC44 is a single-chip microcontroller (MCU) from STC Micro. It is based on the enhanced 8051 architecture, offering a balance of performance and features. This particular model comes in a PLCC44 package (Plastic Leaded Chip Carrier with 44 pins), operates at 40 MHz, and is specified for the industrial temperature range ('I'). The 'RD+' indicates a larger RAM size than the base STC89C52RC.

Applications:

  • Industrial Control
  • Automation Systems
  • Data Logging
  • Instrumentation
  • Security Systems
  • Motor Control

Features:

  • Enhanced 8051 Core: Provides a familiar and robust architecture.
  • 32KB Flash Memory: For program storage.
  • 1280 Bytes RAM: Significantly more RAM than the standard 512 bytes, allowing for more complex data handling.
  • 40 MHz Operating Frequency: Enables fast processing speeds.
  • Three 16-bit Timers/Counters: For precise timing and counting operations.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for synchronous serial communication.
  • I2C: Inter-Integrated Circuit interface for two-wire serial communication.
  • 32 Programmable I/O Lines: Allows interfacing with a variety of external devices.
  • Watchdog Timer: Prevents the microcontroller from locking up.
  • PLCC44 Package: A through-hole package suitable for prototyping and some production applications.

Benefits:

  • Larger RAM Capacity: The increased RAM allows for more complex algorithms and data processing.
  • High Performance: The enhanced 8051 core and 40 MHz clock speed enable efficient code execution.
  • Ease of Use: The 8051 architecture is well-understood and easy to program.
  • Cost-Effective: Provides a good balance of features and price.
  • Reliable: The 8051 architecture has a proven track record of reliability.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Additional Details:

The increased RAM in the STC89C55RD+ makes it suitable for applications with significant data storage requirements. In-system programming (ISP) is typically used for programming these microcontrollers. Refer to the device datasheet for detailed information about the pinout, voltage requirements, and electrical characteristics.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess