EN
  • EN
  • DE

STC11F02E-35I-LSSOP20

Part No STC11F02E-35I-LSSOP20
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838954-STC11F02E-35I-LSSOP20
Ultra Librarian 3D Model Ultra Librarian STC11F02E-35I-LSSOP20 CAD Model

Description

The STC11F02E-35I-LSSOP20 is a single-chip microcontroller manufactured by STC Micro. This microcontroller is based on an enhanced 8051 core and is designed for a wide range of embedded applications. The '35I' likely refers to the operating temperature range and speed grade, and 'LSSOP20' indicates a 20-pin Low Shrink Small Outline Package.

Applications:

  • Industrial Control
  • Consumer Electronics
  • Home Appliances
  • Motor Control
  • Instrumentation

Features:

  • Enhanced 8051 Core
  • 2KB Flash Memory
  • 128 Bytes of RAM
  • Multiple Timers/Counters
  • UART, SPI, and I2C Communication Interfaces

Benefits:

  • Easy to Program and Use
  • Cost-Effective Solution
  • Reliable Performance
  • Wide Range of Operating Voltages
  • Compact Package Size (LSSOP20)

Additional Details:

The STC11F02E-35I-LSSOP20 microcontroller features an enhanced 8051 core, providing improved performance and efficiency compared to traditional 8051 microcontrollers. It includes 2KB of flash memory for storing program code and 128 bytes of RAM for data storage. The device integrates multiple timers/counters, which can be used for timing, counting, and PWM generation.

The UART, SPI, and I2C communication interfaces allow for easy communication with other devices and peripherals. The microcontroller operates over a wide range of operating voltages, making it suitable for a variety of power supply conditions. The LSSOP20 package offers a compact size for space-constrained applications while maintaining good thermal performance. The STC11F02E-35I-LSSOP20 is a versatile and cost-effective microcontroller solution for a wide range of embedded applications. Its ease of use and reliable performance make it a popular choice for both hobbyists and professional engineers.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.7261 $124.7261
2+ $120.7021 $241.4042
3+ $116.6793 $350.0379
4+ $104.6084 $418.4336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess