EN
  • EN
  • DE

STC15W404AS-35I

Part No STC15W404AS-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344838-STC15W404AS-35I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC15W404AS-35I CAD Model

Description

The STC15W404AS-35I is a microcontroller unit (MCU) from STC Microelectronics, part of their STC15 series known for integrating an enhanced 8051 core. This MCU is designed for various embedded applications, offering a balance of performance, low power consumption, and cost-effectiveness.

Applications

  • Small Appliances: Used in controlling features of coffee machines, toasters, and other small household appliances.
  • Lighting Control: Employed in dimming circuits, LED drivers, and smart lighting systems.
  • Security Systems: Integrated into basic alarm systems, sensor interfaces, and access control devices.
  • Industrial Automation: Utilized in simple motor control, sensor data acquisition, and process monitoring.
  • Consumer Electronics: Found in remote controls, toys, and other handheld devices.

Features

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to standard 8051 architectures.
  • Flash Memory: Equipped with onboard flash memory for storing program code, enabling easy reprogramming and updates.
  • Internal EEPROM: Includes built-in EEPROM for non-volatile data storage, suitable for configuration settings and parameters.
  • Timers/Counters: Features multiple timers/counters for timing, counting, and PWM generation.
  • UART Communication: Supports UART serial communication for data transfer with other devices or a host computer.
  • GPIO Pins: Offers general-purpose input/output pins for interfacing with external sensors, actuators, and peripherals.
  • Low Voltage Operation: Designed for low-voltage operation, making it suitable for battery-powered applications.
  • Internal Oscillator: Incorporates an internal oscillator, reducing the need for external clock sources.

Benefits

  • Cost-Effective: Provides a balance of performance and features at a competitive price point.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages, simplifying development.
  • Versatile Peripheral Set: Offers a wide range of integrated peripherals for diverse application requirements.
  • Low Power Consumption: Enables longer battery life in portable devices and reduces overall energy consumption.
  • Robust Performance: Provides stable and reliable operation in various environments.

Additional Details

The STC15W404AS-35I typically operates at a frequency of 35 MHz. Its flash memory size allows for storing moderately complex programs. The operating voltage range is designed to accommodate various power sources. The MCU's integrated UART facilitates serial communication, making it easier to interface with other devices. The GPIO pins are configurable and can be used for a variety of purposes, such as reading sensor data or controlling external circuits. The microcontroller is commonly available in DIP or SOP packages, allowing for flexible integration into different PCB layouts. For precise specifications, including voltage ratings, pin configurations, and detailed electrical characteristics, refer to the official STC Microelectronics datasheet. The built-in EEPROM provides a means to store calibration data or other persistent information without the need for external memory chips.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,767 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess