EN
  • EN
  • DE

STC15F104E-35I-SOP8

Part No STC15F104E-35I-SOP8
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344835-STC15F104E-35I-SOP8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC15F104E-35I-SOP8 CAD Model

Description

The STC15F104E-35I-SOP8 is a single-chip microcontroller (MCU) from STC Micro, designed for a wide range of embedded applications requiring cost-effectiveness and low power consumption. This MCU is part of the STC15 series, known for its enhanced 8051 core and integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control: Applied in simple motor control, sensor monitoring, and automation systems.
  • Smart Home Devices: Integrated into lighting control, security systems, and environmental sensors.
  • Instrumentation: Employed in basic measurement and control devices.
  • Small Electronic Projects: Suitable for hobbyist projects, educational purposes, and rapid prototyping.

Features

  • Enhanced 8051 Core: Offers improved performance and instruction execution speed compared to traditional 8051 microcontrollers.
  • On-Chip Flash Memory: Features 4KB of flash memory for program storage, allowing for easy reprogramming and updates.
  • Internal EEPROM: Includes built-in EEPROM for storing configuration data and parameters.
  • Internal RC Oscillator: Provides a stable and accurate clock source, reducing the need for external components.
  • Timer/Counters: Equipped with multiple timer/counters for timing, counting, and PWM generation.
  • UART Serial Communication: Supports UART communication for serial data transfer.
  • GPIO Pins: Offers a number of general-purpose input/output pins for interfacing with external devices.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.

Benefits

  • Cost-Effective Solution: Provides a high level of integration and performance at a competitive price.
  • Easy to Program: Compatible with standard 8051 development tools, making it easy to program and debug.
  • Compact Size: The SOP8 package allows for space-saving designs.
  • Versatile Peripheral Set: Offers a wide range of integrated peripherals for various applications.
  • Reliable Performance: Provides stable and reliable operation in diverse environments.

Additional Details

The STC15F104E-35I-SOP8 operates at a frequency of 35 MHz. It has a voltage range of typically 2.5V to 3.6V. The I/O pins are highly configurable and can be individually set as inputs or outputs. The operating temperature range is typically -40°C to +85°C. The integrated UART supports various baud rates and can be used for serial communication with other devices or a host computer. The internal EEPROM provides a convenient way to store configuration settings without requiring external memory. This microcontroller is well-suited for applications requiring a small form factor, low power consumption, and reliable performance. For detailed specifications, it is advisable to consult the official STC Micro datasheet.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4470 $58.1100
315+ $0.3673 $115.6995
490+ $0.3557 $174.2930
675+ $0.3442 $232.3350
870+ $0.3326 $289.3620
1,165+ $0.2980 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess