The STC12C5608AD-35I-LQFP32G is a microcontroller (MCU) manufactured by STC Micro. It utilizes an enhanced 8051 core, making it a versatile choice for a variety of embedded applications. The '35I' indicates its specific operating voltage and temperature range. 'LQFP32G' refers to the package type, which is a Low-profile Quad Flat Package with 32 pins, and the 'G' likely signifies a lead-free or green compound.
Applications:
- Industrial control systems
- Consumer electronics devices
- Instrumentation and measurement instruments
- Motor control applications
- Security systems and access control
- Smart home and IoT (Internet of Things) devices
Features:
- Enhanced 8051 core for improved performance.
- 8KB of Flash memory for program storage.
- 512 bytes of RAM for data storage during runtime.
- Operating voltage: 3.3V - 5.5V.
- Operating frequency: Up to 35 MHz.
- Two 16-bit timer/counters for timing and event counting.
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
- SPI (Serial Peripheral Interface) for synchronous serial communication.
- I2C (Inter-Integrated Circuit) for two-wire serial communication.
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for analog signal acquisition.
- Programmable clock output for flexible clock signal generation.
- Power-down modes for low-power operation and energy saving.
- LQFP32G package with a small footprint.
Benefits:
- Cost-effective solution for embedded control applications.
- Easy to program and use due to the familiar 8051 architecture.
- Sufficient Flash memory for many embedded applications.
- Versatile peripheral set for a wide range of applications.
- Low-power operation enables use in battery-powered devices.
- Integrated ADC simplifies the interface with analog sensors.
- On-chip Flash memory eliminates the need for external memory.
- Small package size (LQFP32G) allows for compact designs.
Additional Details:
The STC12C5608AD-35I-LQFP32G microcontroller provides a balance of processing power, memory, and peripheral functions. It is suitable for applications where space is a constraint, thanks to its LQFP32G package. The integrated ADC makes it suitable for sensor-based applications. The UART, SPI, and I2C interfaces enable communication with other devices and peripherals. The 8KB of flash memory is adequate for many medium-sized embedded programs. The device’s power-down modes are useful for minimizing energy consumption in battery-powered applications.