The STC12C5404-35I-PDIP28 is a single-chip microcontroller (MCU) from STC Micro, based on the enhanced 8051 core. It's a versatile component suitable for a variety of embedded applications. The '35I' indicates a specific operating voltage and temperature range. The 'PDIP28' refers to its package: a Plastic Dual In-line Package with 28 pins.
Applications:
- Industrial control systems
- Consumer electronics
- Instrumentation and measurement equipment
- Motor control
- Security systems
- Smart home devices
Features:
- Enhanced 8051 core for efficient processing.
- 4KB of Flash memory for program storage, allowing for larger and more complex applications.
- 256 bytes of RAM for data storage.
- Operating voltage: 3.3V - 5.5V, providing flexibility in power supply design.
- Operating frequency: Up to 35 MHz.
- Two 16-bit timer/counters for precise timing and control.
- UART serial communication interface for communication with other devices.
- SPI serial communication interface for high-speed data transfer.
- I2C serial communication interface for communication with peripherals.
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for interfacing with analog sensors.
- Programmable clock output for generating custom clock signals.
- Power-down modes for low-power operation, extending battery life in portable applications.
- 28-pin PDIP package for easy prototyping and integration.
Benefits:
- Cost-effective solution for a wide range of embedded control applications.
- Easy to program and use due to the familiar 8051 architecture.
- Larger Flash memory capacity allows for more complex applications compared to devices with less memory.
- Versatile peripheral set caters to diverse application requirements.
- Low-power operation enables use in battery-powered devices.
- Integrated ADC simplifies interfacing with analog sensors.
- On-chip Flash memory eliminates the need for external memory, reducing system cost and complexity.
Additional Details:
The STC12C5404-35I-PDIP28 microcontroller is suitable for applications requiring a balance of processing power, memory, and peripheral features. The 4KB Flash memory allows for larger and more complex programs compared to the STC12C5402. Its integrated ADC is useful for applications involving analog sensor input, and the UART, SPI, and I2C interfaces enable communication with external devices and peripherals. The PDIP28 package facilitates easy prototyping and integration into existing systems, making it a popular choice for hobbyists and professionals alike.