EN
  • EN
  • DE

STC12C5202PWM-35I-SOP20

Part No STC12C5202PWM-35I-SOP20
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838967-STC12C5202PWM-35I-SOP20
Ultra Librarian 3D Model Ultra Librarian STC12C5202PWM-35I-SOP20 CAD Model

Description

The STC12C5202PWM-35I-SOP20 is a microcontroller produced by STC Micro, built around an enhanced 8051 core. It is designed for applications requiring precise PWM control, such as motor control, lighting dimming, and power regulation. The SOP20 package (Small Outline Package with 20 pins) allows for compact designs.

Applications

  • DC motor speed control
  • LED dimming and lighting effects
  • Power supply regulation
  • Servo motor control
  • Signal generation

Features

  • Enhanced 8051 core
  • 2KB Flash memory for program storage
  • 256 bytes of SRAM
  • Operating voltage: 3.3V - 5.5V
  • Operating frequency: Up to 35MHz
  • 15 Programmable I/O ports
  • Two 16-bit timers/counters
  • UART (Universal Asynchronous Receiver/Transmitter) for serial communication
  • Multiple high-resolution PWM outputs
  • Interrupt controller with multiple interrupt sources
  • Power-down modes for low power consumption
  • SOP20 package

Benefits

  • High-Resolution PWM: Provides accurate and fine-grained control over PWM signals for precise control applications.
  • Compact Size: The SOP20 package allows for integration into space-constrained designs.
  • 8051 Core: Based on the widely used 8051 architecture, simplifying development and code porting.
  • Integrated Peripherals: Includes essential peripherals like UART and multiple PWM channels.
  • Low Power Consumption: Features power-down modes for energy-efficient operation.

Additional Details

The STC12C5202PWM series is optimized for applications where accurate PWM signal generation is crucial. The multiple high-resolution PWM outputs enable sophisticated control schemes. Refer to the STC datasheet for detailed electrical characteristics, timing diagrams, PWM specifications, and pinout information before incorporating this microcontroller into a design.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess