EN
  • EN
  • DE

STC12C4052-35I

Part No STC12C4052-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344776-STC12C4052-35I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C4052-35I CAD Model

Description

The STC12C4052-35I is a single-chip microcontroller (MCU) produced by STC Micro. It's part of the STC12C series, which utilizes an enhanced 8051 core. This MCU is designed for a variety of embedded system applications, providing a balance of processing capabilities, memory capacity, and versatile peripheral features.

Applications:

  • Industrial Control: Suited for applications in industrial automation, machine control, and process monitoring systems.
  • Consumer Electronics: Used in consumer devices like remote controls, home appliances, and entertainment systems.
  • Instrumentation and Measurement: Employed in test and measurement equipment, data acquisition systems, and sensor interfaces.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment.
  • Motor Control: Suitable for controlling DC motors, stepper motors, and other actuators.

Features:

  • Enhanced 8051 Core: Offers improved performance and efficiency compared to standard 8051 microcontrollers.
  • Flash Memory: Integrated Flash memory allows for program storage and in-system programming capabilities.
  • SRAM Memory: Internal SRAM provides memory for data storage and manipulation during program execution.
  • Timers/Counters: Includes multiple timers and counters for precise timing, counting, and PWM signal generation.
  • Serial Communication Interfaces: Supports UART serial communication for interfacing with external devices and systems.
  • I/O Ports: Offers a range of programmable input/output ports for connecting to various peripherals and devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables the conversion of analog signals to digital values for sensor applications.
  • Interrupt System: A flexible interrupt system supports event-driven programming and real-time responsiveness.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

Benefits:

  • High Performance: Enhanced 8051 core provides efficient processing power for demanding tasks.
  • Easy Programming: Flash memory enables convenient program updates and modifications in the field.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Cost-Effective Solution: Offers a cost-effective solution for a broad range of embedded control applications.
  • Reliable Operation: STC microcontrollers are known for their reliability and stable performance in various environments.

Additional Details:

The STC12C4052-35I typically operates at a frequency of 35 MHz, with a supply voltage of around 5V. The memory sizes (Flash and SRAM) may vary depending on the specific device configuration. Refer to the device datasheet for accurate specifications regarding memory, I/O ports, ADC resolution, and other relevant parameters. The operating temperature range generally falls between -40°C to +85°C, making it suitable for industrial and commercial applications. The package type is commonly a PDIP (Plastic Dual In-line Package) or a surface-mount option like SOP (Small Outline Package).

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess