EN
  • EN
  • DE

STC12C1052AD-35I

Part No STC12C1052AD-35I
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344770-STC12C1052AD-35I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C1052AD-35I CAD Model

Description

The STC12C1052AD-35I is a single-chip microcontroller (MCU) produced by STC Micro. It belongs to the STC12C series, which is based on an enhanced 8051 core. This MCU is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral functions.

Applications:

  • Industrial Control: Used in controlling machinery, automation systems, and process monitoring equipment.
  • Consumer Electronics: Employed in devices like remote controls, small appliances, and toys.
  • Instrumentation: Integrated into measurement devices, data acquisition systems, and sensor interfaces.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment.
  • Motor Control: Suitable for controlling small DC motors, stepper motors, and other actuators.

Features:

  • Enhanced 8051 Core: Provides improved performance compared to standard 8051 microcontrollers.
  • Program Memory: Contains Flash memory for program storage, allowing for easy updates and reprogramming.
  • Data Memory: Features internal SRAM for data storage and manipulation.
  • Timers/Counters: Includes multiple timers/counters for timing, counting, and PWM generation.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • I/O Ports: Offers a variety of programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC enables analog signal measurement and conversion.
  • Interrupt System: Flexible interrupt system allows for event-driven programming.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits:

  • High Performance: Enhanced 8051 core provides efficient processing for demanding tasks.
  • Easy Programming: Flash memory allows for convenient program updates and modifications.
  • Versatile Peripherals: Integrated peripherals simplify system design and reduce the need for external components.
  • Cost-Effective: Offers a cost-effective solution for a wide range of embedded applications.
  • Reliable Operation: STC microcontrollers are known for their reliability and stability.

Additional Details:

The STC12C1052AD-35I operates at a frequency of 35 MHz. It typically requires a supply voltage of 5V. The exact memory sizes (Flash and SRAM) vary depending on the specific configuration. Refer to the device datasheet for detailed specifications regarding memory, I/O ports, ADC resolution, and other parameters. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments. The package type is typically a PDIP (Plastic Dual In-line Package).

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess