EN
  • EN
  • DE

STC11F02E-35I-SOP16G

Part No STC11F02E-35I-SOP16G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344758-STC11F02E-35I-SOP16G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11F02E-35I-SOP16G CAD Model

Description

The STC11F02E-35I-SOP16G is a microcontroller unit (MCU) manufactured by STC Microelectronics. It belongs to the STC11F series of enhanced 8051-based microcontrollers. This particular variant is packaged in a SOP16G (Small Outline Package) which is suitable for surface mount technology (SMT) assembly. This compact form factor allows for efficient use of board space in embedded systems.

Applications

  • Small appliances
  • Remote controls
  • Simple industrial control systems
  • LED lighting control
  • Smart toys
  • Basic data logging applications

Features

  • Enhanced 8051 Core: High-speed 8051 core improves execution speed and efficiency.
  • 2KB Flash Memory: On-chip Flash memory for storing program code.
  • SOP16G Package: Compact surface-mount package allows for high-density board designs.
  • Operating Voltage: Typically operates at 5V.
  • I/O Pins: Configurable Input/Output pins for interfacing with external components.
  • Timers: Integrated timers for counting, timing, and PWM generation.
  • UART: Supports UART serial communication for interfacing with other devices and systems.
  • Interrupts: Multiple interrupt sources for event-driven programming.

Benefits

  • Compact Size: SOP16G package allows for miniaturization of electronic designs.
  • Cost-Effective: Provides a low-cost solution for basic microcontroller applications.
  • Easy to Program: Compatible with standard 8051 programming tools and languages.
  • Versatile: Suitable for a wide range of simple embedded control tasks.
  • Low Power Consumption: Designed for low power operation.
  • Reliable Performance: Offers stable and reliable performance in various environmental conditions.

Additional Details

The STC11F02E-35I-SOP16G microcontroller features a 35MHz clock frequency. It is designed for applications where space is limited, and a low-cost, efficient microcontroller is required. The UART interface enables easy communication with other devices and computers. The integrated timers can be used for various purposes, such as generating PWM signals for motor control or timing events. The microcontroller can be programmed using standard 8051 programmers and development tools. The Flash memory allows for easy reprogramming and firmware updates. The STC11F02E-35I-SOP16G offers a good balance of performance, features, and cost, making it a suitable choice for many embedded applications.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess