The STC10F08XE-35I-LQFP44G is a single-chip microcontroller (MCU) manufactured by STC Micro. This device features an enhanced 8051 core, designed for various embedded applications that require low power consumption and reliable performance. The ‘35I’ likely refers to the temperature grade or voltage rating of the chip, while ‘LQFP44G’ indicates the package, a Low-profile Quad Flat Package with 44 pins.
Applications
- Industrial automation systems
- Smart meters
- Consumer electronics devices
- Security systems
- Motor control applications
Features
- Enhanced 8051 core for improved performance
- 8KB Flash memory for program storage
- 512 bytes of RAM for data storage
- Multiple programmable I/O pins for flexible interfacing
- Timers/Counters for timing and event management
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface) for high-speed data transfer
- ADC (Analog-to-Digital Converter) for analog signal processing
- PWM (Pulse Width Modulation) for controlling analog circuits
- Low power operation for energy-efficient applications
Benefits
- High performance at a low cost, suitable for mass production
- Easy to program using standard 8051 development tools
- Versatile peripheral set caters to a wide range of applications
- Small LQFP44 package reduces board space
- Low power consumption extends battery life in portable devices
Additional Details
The STC10F08XE-35I-LQFP44G microcontroller operates at a maximum frequency of 35 MHz. It includes an internal oscillator, simplifying the clock circuitry. The ADC enables connection to analog sensors, while the PWM outputs facilitate control over analog devices. The UART and SPI interfaces support communication with various peripherals. The ‘I’ in the part number indicates an industrial temperature range (typically -40°C to +85°C). Refer to the device datasheet for detailed electrical characteristics, pinout information, and programming guidelines.