EN
  • EN
  • DE

URGB1313C-TR

Part No URGB1313C-TR
Manufacturer Stanley Electric Co
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1140925-URGB1313C-TR
Categories Custom Parts
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian URGB1313C-TR CAD Model

Description

The URGB1313C-TR is a surface-mount RGB LED manufactured by Stanley Electric Co. It's designed for a wide range of applications requiring full-color indication and illumination. RGB LEDs combine red, green, and blue light-emitting diodes into a single package, allowing for the creation of a wide spectrum of colors through additive color mixing.

Applications:

  • Indicator Lights: Status indicators in consumer electronics, industrial equipment, and automotive applications.
  • Backlighting: Backlighting for LCD displays, keypads, and dashboards.
  • Decorative Lighting: Ambient lighting in homes, offices, and retail environments.
  • Gaming Devices: Customizable lighting effects in gaming peripherals and consoles.
  • Medical Equipment: Status indication and user interface elements in medical devices.

Features:

  • Full-Color Capability: Emits red, green, and blue light, enabling the creation of a wide range of colors.
  • Surface Mount Package: Facilitates easy assembly in automated production lines.
  • Compact Size: Allows for dense placement on circuit boards.
  • Wide Viewing Angle: Provides consistent color and brightness over a broad viewing angle.
  • Low Power Consumption: Minimizes energy usage and heat generation.

Benefits:

  • Enhanced User Interface: Provides clear and informative visual feedback.
  • Customizable Lighting Effects: Enables the creation of unique and attractive lighting designs.
  • Reduced Component Count: Replaces multiple single-color LEDs with a single RGB LED.
  • Improved System Reliability: Solid-state construction ensures long lifespan and stable performance.
  • Simplified Manufacturing: Surface mount package simplifies the assembly process.

Additional Details:

The URGB1313C-TR is characterized by its forward voltage, luminous intensity, and dominant wavelength for each color channel (red, green, and blue). It requires a current-limiting resistor in series with each color channel to prevent damage. The luminous intensity and color can be controlled by adjusting the current flowing through each LED. This LED is designed to meet industry standards for reliability and performance. It is commonly used in applications where full-color indication or illumination is required in a compact and efficient package.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,897 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess