EN
  • EN
  • DE

UJA1076ATW/3V3WD,1

Part No UJA1076ATW/3V3WD,1
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description High-speed CAN core system basis chip / Reel 13" Q1/T1 RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-549-1
Data Rate 1 Mbps
Interface SPI
Maximum Operating Temperature 125 °C
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 97 µA
Number of Pins 32
Number of Transceivers 1
Operating Supply Current 82 µA
Output Voltage 3.3 V
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 970458-UJA1076ATW/3V3WD,1
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/3V3WD,1 CAD Model

Description

The NXP UJA1076ATW/3V3WD,1 is a sophisticated System Basis Chip (SBC) designed to support the power supply and the CAN (Controller Area Network) communication of microcontroller-based applications in the automotive sector. This high-performance SBC integrates several features that make it an ideal choice for various in-vehicle networks, particularly where reliability and efficiency are paramount.

Key Features

  • High-Voltage Capability: The UJA1076ATW/3V3WD,1 is equipped to handle high-voltage power supply lines, making it suitable for direct connection to the vehicle's battery.
  • Integrated CAN Transceiver: The chip includes a high-speed CAN transceiver that complies with the ISO 11898-2 standard, ensuring reliable communication within the vehicle's network.
  • Voltage Regulator: An integrated 3.3V voltage regulator provides a stable power supply for the connected microcontroller and other peripherals, with built-in protection features such as over-temperature and short-circuit protection.
  • Watchdog Timer: A watchdog timer is included to monitor the microcontroller's operation, enhancing system reliability by resetting the system in case of a software fault.
  • Wake-Up Functionality: The SBC supports various wake-up sources, including CAN and LIN (Local Interconnect Network) bus activity, to ensure low power consumption during idle periods.

Applications

The UJA1076ATW/3V3WD,1 is designed for a range of automotive applications, such as:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the UJA1076ATW/3V3WD,1, which is built to meet the rigorous demands of the automotive industry. It is designed with robustness in mind to withstand the harsh conditions of the automotive environment, including temperature extremes and electrical transients.

Environmental Compliance

This product is compliant with automotive environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This reflects NXP's dedication to environmental sustainability and the promotion of green initiatives in the automotive industry.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4349 $52.0443
17+ $6.1004 $103.7068
26+ $5.9098 $153.6548
35+ $5.7191 $200.1685
46+ $5.5285 $254.3110
61+ $4.9566 $302.3526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess