EN
  • EN
  • DE

PS1101W-1-TR

Part No PS1101W-1-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 280622-PS1101W-1-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS1101W-1-TR CAD Model

Description

The PS1101W-1-TR is a surface-mount LED manufactured by Stanley Electric Co. Stanley Electric is a well-known manufacturer of automotive lighting and various other electronic components. This LED is designed for applications requiring a compact and efficient light source.

Applications

  • Automotive Lighting: Used for interior lighting, instrument panel illumination, and signal lighting.
  • Backlighting: Provides backlighting for LCD screens, keypads, and other display devices.
  • Indicator Lights: Functions as indicator lights in various electronic devices and equipment.
  • General Illumination: Employed in general lighting applications where a small and efficient light source is needed.
  • Consumer Electronics: Integrated into consumer electronic products such as mobile phones, cameras, and audio equipment.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly and compact designs.
  • High Brightness: Delivers a bright and clear light output.
  • Low Power Consumption: Offers efficient energy usage, minimizing power consumption.
  • Long Lifespan: Provides a long operating life, reducing maintenance costs.
  • Compact Size: Enables integration into small and space-constrained applications.

Benefits

  • Reduced Assembly Costs: SMT design facilitates automated assembly, lowering manufacturing costs.
  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Energy Efficiency: Low power consumption reduces energy costs and minimizes heat generation.
  • Extended Product Life: Long lifespan minimizes maintenance requirements and extends product life.
  • Miniaturization: Compact size allows for integration into smaller and more portable devices.

Additional Details

The specific characteristics of the PS1101W-1-TR, such as the luminous intensity, forward voltage, and color temperature, will be detailed in the official datasheet from Stanley Electric Co. Always refer to the datasheet for accurate specifications. The 'TR' suffix typically indicates tape and reel packaging for automated assembly. Proper handling and soldering techniques are essential for surface-mount LEDs. The PS1101W-1-TR offers a reliable and efficient lighting solution for a variety of applications. Ensure appropriate current limiting resistors are used in series with the LED to prevent damage from excessive current.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess