The PG1113F-TL is a surface mount LED manufactured by Stanley Electric Co. It is engineered for applications that demand efficient, reliable, and compact lighting solutions. These LEDs are designed to deliver consistent performance across a range of operating conditions.
Applications
- Automotive interior lighting (e.g., map lights, dome lights)
- Backlighting for automotive navigation systems and displays
- Industrial control panels and equipment indicators
- Consumer electronics (e.g., appliance indicators)
- Small-scale signage and display applications
Features
- Compact surface mount package for high-density PCB layouts
- High brightness output for clear visibility
- Wide viewing angle to ensure uniform light distribution
- Low power consumption for energy-efficient operation
- Extended operating lifespan for long-term reliability
- Compliant with RoHS standards for environmental protection
Benefits
- Enhanced visibility and clarity in various lighting applications
- Reduced energy consumption and lower operating costs
- Simplified and efficient assembly process due to surface mount design
- Improved reliability and performance in challenging environments
- Environmentally responsible operation thanks to RoHS compliance
Additional Details
The specific color and intensity characteristics of the PG1113F-TL are variant-dependent. Detailed specifications, including forward voltage, luminous intensity, and color temperature, can be found in the manufacturer's datasheet. The LED typically operates within a temperature range of -40°C to +85°C. The surface mount package is designed to facilitate automated assembly processes, reducing manufacturing time and costs. The LED’s small form factor makes it suitable for applications where space is limited. High-quality materials are used in the construction of the LED to ensure durability and resistance to environmental factors such as humidity and temperature variations. Proper heat sinking may be required depending on the application to maintain optimal performance and extend the LED's lifespan.