EN
  • EN
  • DE

PCFM12JT47R0

Part No PCFM12JT47R0
Manufacturer Stackpole Electronics Inc.
Catalog Through Hole Resistors
Description RES 47 OHM 5% 1/2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 19 Weeks
Features 47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Manufacturer Stackpole Electronics Inc.
Series CFM
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package Axial
Case / Package Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Part Number PCFM 1/2 47 5% P, PCFM1/2475%P, PCFM1/2475%P-ND, PCFM1/247JP, PCFM1/247JP-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888758-PCFM12JT47R0
Ultra Librarian 3D Model Ultra Librarian PCFM12JT47R0 CAD Model

Description

The PCFM12JT47R0 is a thick film chip resistor manufactured by Stackpole Electronics Inc. It is designed for general purpose applications and offers reliable performance in a compact size. Chip resistors like the PCFM12JT47R0 are widely used in electronic circuits for current limiting, voltage division, and pull-up/pull-down resistor configurations.

Applications

  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial control systems
  • Power supplies
  • Automotive electronics
  • Medical devices

Features

  • Thick film technology
  • Surface mount design
  • High reliability
  • Compact size (1206 package)
  • 47 Ohm resistance
  • 5% tolerance
  • 1/4W power rating

Benefits

  • Provides precise resistance value in electronic circuits
  • Easy to integrate into automated assembly processes
  • Offers stable performance over a wide range of temperatures
  • Reduces board space requirements due to its small size
  • Cost-effective solution for general purpose resistor applications

Additional Details

The PCFM12JT47R0 resistor conforms to the 1206 EIA standard size. This means it has a length of 0.126 inches (3.2 mm) and a width of 0.063 inches (1.6 mm). It is a lead-free component and RoHS compliant, making it suitable for environmentally conscious designs. The resistor has a temperature coefficient of resistance (TCR) of ±200 ppm/°C, indicating the change in resistance value with temperature variations. The operating temperature range is typically from -55°C to +155°C. This resistor is suitable for reflow soldering processes. The part number indicates a resistance value of 47 Ohms, with a tolerance of 5%. The “JT” designates the tolerance code and packaging type. It's commonly mounted on PCBs using solder paste and reflow soldering techniques.

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Ohmite
10W 25 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us
Ohmite
1W 450 OHMS SILICONE 1%
Need more? Email Us
Ohmite
10w 8.25 Ohms Silicone 1%
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Bourns Inc.
RES 40K OHM 1% 30W TO220-2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess