Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Stackpole Electronics Inc
Series CFM
Package Tape & Reel (TR),Cut Tape (CT)
Resistance 330 Ohms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Composition Carbon Film
Features Flame Retardant Coating, Safety
Temperature Coefficient 0/ -400ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Names S330QTR,CFM1/43305%R,CFM14JT330R-ND,CFM 1/4 330 5% R,CFM1/4330JR-ND,S330QCT,CFM1/43305%R-ND,CFM1/4330JR
Standard Package 5,000
Win Source Part Number 1181367-CFM14JT330R
Ultra Librarian 3D Model Ultra Librarian CFM14JT330R CAD Model

Description

The Stackpole Electronics Inc CFM14JT330R is a through-hole resistor with a flame-retardant coating and safety features.

  • Manufacturer: Stackpole Electronics Inc
  • Mounting Type: Through Hole
  • Coating: Flame-Retardant, Safety
  • Packaging: Tape and Reel or Cut Tape
  • Standard Package: 5,000
  • Tolerance: ±5%
  • Temperature Coefficient: 0/-400ppm/°C
  • Power Rating: 0.25W or 1/4W
  • Composition: Carbon Film
  • Terminations: 2
  • Resistance: 330 Ohms
  • Package/Case: Axial
  • Supplier Device Package: Axial
  • Operating Temperature Range: -55°C to 155°C
  • Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm)

You May Also Be Interested in

Ohmite
5W 6K0 OHMS VIT MOLD 5%
Need more? Email Us
ECAD model for 95J6K0E
Ohmite
3W 0.3 OHMS VITREOUS 5%
Lowest to $0.6831
ECAD model for 23JR30E
Ohmite
10W 0.5 OHMS SILICONE 1%
Need more? Email Us
ECAD model for 40FR50E
Vishay
RES 220 OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F220R0JTE3
Ohmite
RES 100M OHM 1% 6W AXIAL
Need more? Email Us
ECAD model for MOX-5N-131006FE
TE Connectivity
RES 0.22 OHM 5% 7W RADIAL
Need more? Email Us
ECAD model for SQMW7R22J
Ohmite
RES 1 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 40J1R0E
Isabellen
RES 0.0033 OHM 0.5% 10W 4SIP
Lowest to $14.5200
ECAD model for PBV-R0033-F1-0.5
Vishay
RES THIN FILM RADIAL
Need more? Email Us
ECAD model for CNS020-2MP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention