EN
  • EN
  • DE

TEA5763HN/N1-T

Part No TEA5763HN/N1-T
Manufacturer ST-Ericsson Inc
Catalog RF Receivers
Description - RF Receiver 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer ST-Ericsson Inc
Packaging Reel(TR)
Package 32-VFQFN Exposed Pad
Manufacturer Device Package 32-HVQFN (5x5)
Win Source Part Number 111393-TEA5763HN/N1-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5763HN/N1-T CAD Model

Description

The TEA5763HN/N1-T is a monolithic digitally tuned FM stereo radio for low-voltage applications manufactured by ST-Ericsson (formerly Philips). It integrates the IF selectivity and stereo decoding. The TEA5763HN/N1-T is easy to use with a minimum of external components and is alignment-free. It is available in a small package.

Applications

  • Portable radios
  • Mini/Micro systems
  • Clock radios
  • Radio tuners for mobile phones and other portable devices.

Features

  • High Sensitivity FM Receiver
  • IF selectivity and stereo decoding integrated
  • Alignment-free
  • I²C-bus control interface
  • Automatic frequency control (AFC)
  • Automatic gain control (AGC)
  • Mono/stereo switch
  • Signal strength indicator

Benefits

  • Cost effective radio solution due to a small number of external components
  • Improved reception quality and signal stability thanks to integrated IF selectivity, AGC, and AFC.
  • Simplified design process due to alignment-free operation and I2C-bus control.
  • Reduced board space thanks to its small package.

Additional Details

The TEA5763HN/N1-T utilizes an I²C-bus for control and tuning, offering flexibility in system design. It includes features like automatic frequency control (AFC) and automatic gain control (AGC) to ensure stable reception even with varying signal strengths. It also includes a mono/stereo switch for optimizing audio quality. The high sensitivity of the receiver allows for good performance even in weak signal environments.

The device’s low voltage operation makes it suitable for battery-powered portable applications. The small package size helps in reducing the overall size of the end product. The elimination of alignment requirements simplifies the manufacturing process, saving time and costs.

You May Also Be Interested in

U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess