EN
  • EN
  • DE

S98WS512PD0FW0060

Part No S98WS512PD0FW0060
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187414-S98WS512PD0FW0060
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S98WS512PD0FW0060 CAD Model

Description

The Spansion S98WS512PD0FW0060 is a 512-Mbit NOR Flash memory device designed for high-performance embedded applications. This memory component offers reliable and fast data storage, making it suitable for various industrial, automotive, and consumer electronics applications. Its robust design ensures data integrity and efficient read/write operations, making it a crucial element in systems requiring dependable non-volatile memory.

Applications

  • Automotive Electronics: Used in automotive control units (ECUs), instrument clusters, and infotainment systems for storing firmware, calibration data, and maps.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for storing application code, configuration data, and operating system images.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for storing boot code, configuration files, and firmware updates.
  • Medical Devices: Utilized in medical imaging devices, patient monitoring systems, and diagnostic equipment for storing program code, patient data, and configuration parameters.
  • Aerospace Systems: Incorporated into flight control systems, data recorders, and communication equipment for storing critical flight data, system configuration, and software updates.

Features

  • High-Density Storage: Provides a substantial storage capacity for large firmware images and data sets.
  • Fast Read/Write Operations: Enables rapid data access and efficient system performance.
  • Robust Data Retention: Ensures long-term data integrity, crucial for mission-critical applications.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: Designed to operate reliably in a variety of environmental conditions.

Benefits

  • Enhanced System Performance: Quick data access speeds up application execution and reduces system latency.
  • Improved Reliability: Long-term data retention and error correction mechanisms guarantee data integrity.
  • Reduced Power Consumption: Energy-efficient design extends battery life and lowers overall power usage.
  • Increased System Durability: Wide operating temperature range allows for use in demanding environments.
  • Simplified System Design: Standard interface and compact form factor facilitate easy integration into existing systems.

The S98WS512PD0FW0060 is manufactured using advanced flash memory technology, ensuring high performance and reliability. Its high density, fast operation, and robust data retention make it an excellent choice for demanding applications in automotive, industrial, networking, medical, and aerospace sectors. The low power consumption and wide operating temperature range further enhance its adaptability to various operating conditions.

Specifications:

  • Memory Type: NOR Flash
  • Density: 512 Mbit

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess